Traffic Safety Warehouse Off-Road Urethane Wheel Chocks MC1909

Description
Monster 1909 Off-Road Urethane Wheel Chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. They are strong, safe and lightweight. These chocks are made from tough, damage resistant urethane. They will not cause tire damage and are virtually unaffected by oils, fuels or solvents. For added safety and convenience, these wheel chocks have "How to Use" guidelines molded directly into the chock. Features RATED FOR: Mine support equipment such as lubrication trucks and heavy maintenance vehicles. Tough urethane construction. Resistant to damage from oils, fuels, and solvents. Safety yellow caution color. Recessed carrying handle on back of chock. Replaceable rubber anti-slip traction pads. Mounting hole for ropes, chains or brackets.   Off-Road Urethane Wheel Chocks - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
Monster 1909 Off-Road Urethane Wheel Chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. They are strong, safe and lightweight. These chocks are made from tough, damage resistant urethane. They will not cause tire damage and are virtually unaffected by oils, fuels or solvents. For added safety and convenience, these wheel chocks have "How to Use" guidelines molded directly into the chock. Features RATED FOR: Mine support equipment such as lubrication trucks and heavy maintenance vehicles. Tough urethane construction. Resistant to damage from oils, fuels, and solvents. Safety yellow caution color. Recessed carrying handle on back of chock. Replaceable rubber anti-slip traction pads. Mounting hole for ropes, chains or brackets.   Off-Road Urethane Wheel Chocks - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Off-Road Urethane Wheel Chocks - MC1909 - Traffic Safety Warehouse
Deerfield, IL, USA
Off-Road Urethane Wheel Chocks
MC1909
Off-Road Urethane Wheel Chocks MC1909
Monster 1909 Off-Road Urethane Wheel Chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. They are strong, safe and lightweight. These chocks are made from tough, damage resistant urethane. They will not cause tire damage and are virtually unaffected by oils, fuels or solvents. For added safety and convenience, these wheel chocks have "How to Use" guidelines molded directly into the chock. Features RATED FOR: Mine support equipment such as lubrication trucks and heavy maintenance vehicles. Tough urethane construction. Resistant to damage from oils, fuels, and solvents. Safety yellow caution color. Recessed carrying handle on back of chock. Replaceable rubber anti-slip traction pads. Mounting hole for ropes, chains or brackets.   Off-Road Urethane Wheel Chocks - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Monster 1909 Off-Road Urethane Wheel Chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. They are strong, safe and lightweight. These chocks are made from tough, damage resistant urethane. They will not cause tire damage and are virtually unaffected by oils, fuels or solvents. For added safety and convenience, these wheel chocks have "How to Use" guidelines molded directly into the chock.

Features RATED FOR: Mine support equipment such as lubrication trucks and heavy maintenance vehicles. Tough urethane construction. Resistant to damage from oils, fuels, and solvents. Safety yellow caution color. Recessed carrying handle on back of chock. Replaceable rubber anti-slip traction pads. Mounting hole for ropes, chains or brackets.

 

Off-Road Urethane Wheel Chocks - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Dock Equipment
Product Number MC1909
Product Name Off-Road Urethane Wheel Chocks
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 615710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
MLM Economy Van Ramps - MLM604 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 108 inch (2743 mm)
View Details
RUGGED ALUMINUM DOCKBOARDS<br />10,000 LB. CAPACITY - HBTA-10006066 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Length 66 inch (1676 mm)
Width 60 inch (1524 mm)
View Details