Heartland Engineered Products, LLC Steel "Budgeboards" Dock Boards 10BB6060

Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Budgeboard Economy Steel Truck Dockboard Combines economy with strength and durability of steel Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Secure positioning with 11” lip and steel locking legs. Lifting chains are standard equipment for portability 10,000 lbs. capacity Width 60” Lengths from 36” to 60”
Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Budgeboard Economy Steel Truck Dockboard Combines economy with strength and durability of steel Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Secure positioning with 11” lip and steel locking legs. Lifting chains are standard equipment for portability 10,000 lbs. capacity Width 60” Lengths from 36” to 60”

Suppliers

Company
Product
Description
Supplier Links
Steel
Marysville, MI, USA
Steel "Budgeboards" Dock Boards
10BB6060
Steel "Budgeboards" Dock Boards 10BB6060
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Budgeboard Economy Steel Truck Dockboard Combines economy with strength and durability of steel Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Secure positioning with 11” lip and steel locking legs. Lifting chains are standard equipment for portability 10,000 lbs. capacity Width 60” Lengths from 36” to 60”

Features

  • Bright, OSHA yellow finish
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

Budgeboard Economy Steel Truck Dockboard

Combines economy with strength and durability of steel

Fully welded steel dockboards provide a safe ramp for powered forklift vehicle applications.

  • All steel construction
  • Beveled edges for smooth entry and exit
  • Safety tread plate provides positive traction
  • Safety curbs to protect against run offs
  • Secure positioning with 11” lip and steel locking legs.
  • Lifting chains are standard equipment for portability
  • 10,000 lbs. capacity
  • Width 60”
  • Lengths from 36” to 60”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number 10BB6060
Product Name Steel "Budgeboards" Dock Boards
Equipment Type Dock Board / Plate
Equipment Material Steel
Equipment Features Portable
Weight Capacity 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-110 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details
10
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details