Checkers General-Purpose Utility Step Wheel Chock with Cored Bottom, 20,000 lb Load Capacity, Trucks & Trailers - UCTS003 UCTS003

Description
The Checkers general-purpose UCTS003 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and loading dock facilities. Rated for vehicles with gross vehicle operating weight up to 20,000 lbs. (9,072 kg) and on slopes up to 11% grade. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. UCTS003 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Durable polyurethane construction increases strength over comparable rubber chocks Resists damage from UV, moisture, salt, and oils/chemicals Grooved, stepped edges help grip and provide more tire traction Eyebolt to use as a handle or connect with a rope Up to a 20,000 lb load capacity (up to 11% grade)
Description
The Checkers general-purpose UCTS003 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and loading dock facilities. Rated for vehicles with gross vehicle operating weight up to 20,000 lbs. (9,072 kg) and on slopes up to 11% grade. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. UCTS003 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Durable polyurethane construction increases strength over comparable rubber chocks Resists damage from UV, moisture, salt, and oils/chemicals Grooved, stepped edges help grip and provide more tire traction Eyebolt to use as a handle or connect with a rope Up to a 20,000 lb load capacity (up to 11% grade)

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Utility Step Wheel Chock with Cored Bottom, 20,000 lb Load Capacity, Trucks & Trailers - UCTS003 - UCTS003 - Checkers
Broomfield, CO, United States
General-Purpose Utility Step Wheel Chock with Cored Bottom, 20,000 lb Load Capacity, Trucks & Trailers - UCTS003
UCTS003
General-Purpose Utility Step Wheel Chock with Cored Bottom, 20,000 lb Load Capacity, Trucks & Trailers - UCTS003 UCTS003
The Checkers general-purpose UCTS003 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and loading dock facilities. Rated for vehicles with gross vehicle operating weight up to 20,000 lbs. (9,072 kg) and on slopes up to 11% grade. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. UCTS003 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Durable polyurethane construction increases strength over comparable rubber chocks Resists damage from UV, moisture, salt, and oils/chemicals Grooved, stepped edges help grip and provide more tire traction Eyebolt to use as a handle or connect with a rope Up to a 20,000 lb load capacity (up to 11% grade)

The Checkers general-purpose UCTS003 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and loading dock facilities. Rated for vehicles with gross vehicle operating weight up to 20,000 lbs. (9,072 kg) and on slopes up to 11% grade. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. UCTS003 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • Durable polyurethane construction increases strength over comparable rubber chocks
  • Resists damage from UV, moisture, salt, and oils/chemicals
  • Grooved, stepped edges help grip and provide more tire traction
  • Eyebolt to use as a handle or connect with a rope
  • Up to a 20,000 lb load capacity (up to 11% grade)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UCTS003
Product Name General-Purpose Utility Step Wheel Chock with Cored Bottom, 20,000 lb Load Capacity, Trucks & Trailers - UCTS003
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 20000 lbs (9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-320 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Trak Armor - Door Track Protector - TA42SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 42 inch (1067 mm)
Weight 89 lbs (40.36 kg)
View Details