TE Connectivity Pressure Transducers 10217497-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Operation/Applicatio n Output Signal Details : 5±0.25 V Pressure (PSI) : 100000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.2X FS Other Port Fitting : M16x1.5 Sensor Options : Cable Length 10m Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 7000
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Operation/Applicatio n Output Signal Details : 5±0.25 V Pressure (PSI) : 100000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.2X FS Other Port Fitting : M16x1.5 Sensor Options : Cable Length 10m Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 7000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10217497-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10217497-00
Pressure Transducers 10217497-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Operation/Applicatio n Output Signal Details : 5±0.25 V Pressure (PSI) : 100000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.2X FS Other Port Fitting : M16x1.5 Sensor Options : Cable Length 10m Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 7000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 10 m

Dimensions


  • Product Diameter : 29 MM  [1.14 INCH ]
  • Product Height : 53 MM  [2.08 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : -15 - 15

Operation/Application


  • Output Signal Details : 5±0.25 V
  • Pressure (PSI) : 100000
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 1.2X FS

Other


  • Port Fitting : M16x1.5
  • Sensor Options : Cable Length 10m

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 7000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10217497-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206330-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10206329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10219018-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details