Tradeport Electronics Group NoiseKen Computer-Controlled ESD Simulator ESS-2002 / TC-815P or R

Description
Meets and far exceeds the requirements in EN/IEC 61000-4-2 Up to 30KV output in both contact and air discharges A lightweight discharge gun Easily changeable capacitor and resistor units A wide range of options CE marked Self-explanatory control panel Optional remote control Windows software offers more comprehensive control than local operation. Output voltage: 0.2 ~ 30.0 kV Polarity: Positive or negative Charging resistance: 10M ohm (53M ohm for combination with TC-815P Discharge Gun) Discharge mode: Air discharge and contact discharge Discharge interval: 0.05 ~ 9.99 s Counter: 1~ 999 discharges Trigger: Gun and main unit (controller) The NoiseKen's ESS-2002 is a further development from an award winning *ESD simulator ESS-2001. A completely new design has made the product easier to use, more reliable and affordable. The major benefits provided by our best selling high performance ESD simulator ESS-2000 are not sacrificed. The most significant addition is RS232 interface. Remote control Windows software package is optionally available. *) Evaluation Engineering 2001 Readers' Choice Award
Description
Meets and far exceeds the requirements in EN/IEC 61000-4-2 Up to 30KV output in both contact and air discharges A lightweight discharge gun Easily changeable capacitor and resistor units A wide range of options CE marked Self-explanatory control panel Optional remote control Windows software offers more comprehensive control than local operation. Output voltage: 0.2 ~ 30.0 kV Polarity: Positive or negative Charging resistance: 10M ohm (53M ohm for combination with TC-815P Discharge Gun) Discharge mode: Air discharge and contact discharge Discharge interval: 0.05 ~ 9.99 s Counter: 1~ 999 discharges Trigger: Gun and main unit (controller) The NoiseKen's ESS-2002 is a further development from an award winning *ESD simulator ESS-2001. A completely new design has made the product easier to use, more reliable and affordable. The major benefits provided by our best selling high performance ESD simulator ESS-2000 are not sacrificed. The most significant addition is RS232 interface. Remote control Windows software package is optionally available. *) Evaluation Engineering 2001 Readers' Choice Award

Suppliers

Company
Product
Description
Supplier Links
NoiseKen Computer-Controlled ESD Simulator - ESS-2002 / TC-815P or R - Tradeport Electronics Group
Concord, Ontario, Canada
NoiseKen Computer-Controlled ESD Simulator
ESS-2002 / TC-815P or R
NoiseKen Computer-Controlled ESD Simulator ESS-2002 / TC-815P or R
Meets and far exceeds the requirements in EN/IEC 61000-4-2 Up to 30KV output in both contact and air discharges A lightweight discharge gun Easily changeable capacitor and resistor units A wide range of options CE marked Self-explanatory control panel Optional remote control Windows software offers more comprehensive control than local operation. Output voltage: 0.2 ~ 30.0 kV Polarity: Positive or negative Charging resistance: 10M ohm (53M ohm for combination with TC-815P Discharge Gun) Discharge mode: Air discharge and contact discharge Discharge interval: 0.05 ~ 9.99 s Counter: 1~ 999 discharges Trigger: Gun and main unit (controller) The NoiseKen's ESS-2002 is a further development from an award winning *ESD simulator ESS-2001. A completely new design has made the product easier to use, more reliable and affordable. The major benefits provided by our best selling high performance ESD simulator ESS-2000 are not sacrificed. The most significant addition is RS232 interface. Remote control Windows software package is optionally available. *) Evaluation Engineering 2001 Readers' Choice Award
  • Meets and far exceeds the requirements in EN/IEC 61000-4-2
  • Up to 30KV output in both contact and air discharges
  • A lightweight discharge gun
  • Easily changeable capacitor and resistor units
  • A wide range of options
  • CE marked
  • Self-explanatory control panel
  • Optional remote control Windows software offers more comprehensive control than local operation.
  • Output voltage: 0.2 ~ 30.0 kV
  • Polarity: Positive or negative
  • Charging resistance: 10M ohm (53M ohm for combination with TC-815P Discharge Gun)
  • Discharge mode: Air discharge and contact discharge
  • Discharge interval: 0.05 ~ 9.99 s
  • Counter: 1~ 999 discharges
  • Trigger: Gun and main unit (controller)

The NoiseKen's ESS-2002 is a further development from an award winning *ESD simulator ESS-2001. A completely new design has made the product easier to use, more reliable and affordable. The major benefits provided by our best selling high performance ESD simulator ESS-2000 are not sacrificed. The most significant addition is RS232 interface. Remote control Windows software package is optionally available. *) Evaluation Engineering 2001 Readers' Choice Award

Technical Specifications

  Tradeport Electronics Group
Product Category Electrostatic Discharge (ESD) Generators
Product Number ESS-2002 / TC-815P or R
Product Name NoiseKen Computer-Controlled ESD Simulator
Unlock Full Specs
to access all available technical data

Similar Products