TE Connectivity Electronic Power Meters EF1418-000

Description
Body Features Product Weight : .6 KG  [1.76 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 75 MM  [2.952 INCH ] Electrical Characteristics Measurement Range : 120 V Power Meter Outputs : Analog Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±.5 Display Type : None Power Meter Type : Transducer
Request a Quote Datasheet
Description
Body Features Product Weight : .6 KG  [1.76 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 75 MM  [2.952 INCH ] Electrical Characteristics Measurement Range : 120 V Power Meter Outputs : Analog Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±.5 Display Type : None Power Meter Type : Transducer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - EF1418-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
EF1418-000
Electronic Power Meters EF1418-000
Body Features Product Weight : .6 KG  [1.76 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 75 MM  [2.952 INCH ] Electrical Characteristics Measurement Range : 120 V Power Meter Outputs : Analog Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±.5 Display Type : None Power Meter Type : Transducer

Body Features


  • Product Weight : .6 KG  [1.76 LB ]

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth : 112 MM  [4.409 INCH ]
  • Product Height : 70 MM  [2.755 INCH ]
  • Product Width : 75 MM  [2.952 INCH ]

Electrical Characteristics


  • Measurement Range : 120 V
  • Power Meter Outputs : Analog

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Operating Frequency Range (HZ) : 60

Product Type Features


  • Accuracy (PCT) : ±.5
  • Display Type : None
  • Power Meter Type : Transducer
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number EF1418-000
Product Name Electronic Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EF4729-000 - TE Connectivity
Specs
Phase Single Phase; Three Phase
View Details
Analog Power Meters - C22169-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E84149-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details