TE Connectivity Analog Power Meters D16353-000

Description
Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 76.2 MM  [3 INCH ] Product Depth : 50 MM  [1.969 INCH ] Product Height : 74 MM  [2.913 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2 Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90)
Request a Quote Datasheet
Description
Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 76.2 MM  [3 INCH ] Product Depth : 50 MM  [1.969 INCH ] Product Height : 74 MM  [2.913 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2 Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - D16353-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
D16353-000
Analog Power Meters D16353-000
Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 76.2 MM  [3 INCH ] Product Depth : 50 MM  [1.969 INCH ] Product Height : 74 MM  [2.913 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2 Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90)

Body Features


  • Product Weight (LB) : .551

Configuration Features


  • Panel Cutout Size : 53.85 MM  [2.12 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 76.2 MM  [3 INCH ]
  • Product Depth : 50 MM  [1.969 INCH ]
  • Product Height : 74 MM  [2.913 INCH ]
  • Product Width : 95 MM  [3.74 INCH ]

Electrical Characteristics


  • Power Meter Function : DC Voltage

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 150
  • Scale (V) : 0/150
  • Scale Shape : Short Scale (90)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number D16353-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EE0556-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Electronic Power Meters - ED9916-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - E28357-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A73662-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details