TE Connectivity Electronic Power Meters D10000-000

Description
Dimensions Case Depth : 2.87 MM  [73 INCH ] Case Height : 4.41 MM  [112 INCH ] Case Width : 2.76 MM  [70 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 230V AC Operating Frequency (HZ) : 50 - 60 Power Meter Outputs : Analog Product Type Features Accuracy (PCT) : 1 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Transducer System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 2.87 MM  [73 INCH ] Case Height : 4.41 MM  [112 INCH ] Case Width : 2.76 MM  [70 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 230V AC Operating Frequency (HZ) : 50 - 60 Power Meter Outputs : Analog Product Type Features Accuracy (PCT) : 1 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Transducer System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - D10000-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
D10000-000
Electronic Power Meters D10000-000
Dimensions Case Depth : 2.87 MM  [73 INCH ] Case Height : 4.41 MM  [112 INCH ] Case Width : 2.76 MM  [70 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 230V AC Operating Frequency (HZ) : 50 - 60 Power Meter Outputs : Analog Product Type Features Accuracy (PCT) : 1 Case Style : DIN Rail Cutout : None Display Type : None Power Meter Type : Transducer System Type : Single Phase

Dimensions


  • Case Depth : 2.87 MM  [73 INCH ]
  • Case Height : 4.41 MM  [112 INCH ]
  • Case Width : 2.76 MM  [70 INCH ]
  • Product Weight (KG) : .2

Electrical Characteristics


  • Measurement Range : 230V AC
  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Outputs : Analog

Product Type Features


  • Accuracy (PCT) : 1
  • Case Style : DIN Rail
  • Cutout : None
  • Display Type : None
  • Power Meter Type : Transducer
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number D10000-000
Product Name Electronic Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E74130-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - ED9890-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - D47326-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E51598-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details