Ikonix USA HiPot 5002D

Description
The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output current: 3 to 25 A (User Adjustable) Output voltage: 6V AC Input: 115 VAC, 50/60 Hz, Single phase, 5A; 230 VAC, 50/60 Hz, Single phase, 2.5A Max Failure detector: Audible and visual Dwell timer: 0 to 99 seconds in one second increments Milliohm meter: 050.0 to 199.9 digital Ammeter: 03.00 to 19.99 digital The Associated Research 5002D Ground Bond Tester is used for ground bond tests done to insure a low resistance path exist between the safety ground pin of a three wire line cord and exposed metal of the DUT.
Description
The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output current: 3 to 25 A (User Adjustable) Output voltage: 6V AC Input: 115 VAC, 50/60 Hz, Single phase, 5A; 230 VAC, 50/60 Hz, Single phase, 2.5A Max Failure detector: Audible and visual Dwell timer: 0 to 99 seconds in one second increments Milliohm meter: 050.0 to 199.9 digital Ammeter: 03.00 to 19.99 digital The Associated Research 5002D Ground Bond Tester is used for ground bond tests done to insure a low resistance path exist between the safety ground pin of a three wire line cord and exposed metal of the DUT.

Suppliers

Company
Product
Description
Supplier Links
HiPot 5002D
The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output current: 3 to 25 A (User Adjustable) Output voltage: 6V AC Input: 115 VAC, 50/60 Hz, Single phase, 5A; 230 VAC, 50/60 Hz, Single phase, 2.5A Max Failure detector: Audible and visual Dwell timer: 0 to 99 seconds in one second increments Milliohm meter: 050.0 to 199.9 digital Ammeter: 03.00 to 19.99 digital The Associated Research 5002D Ground Bond Tester is used for ground bond tests done to insure a low resistance path exist between the safety ground pin of a three wire line cord and exposed metal of the DUT.

The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output current: 3 to 25 A (User Adjustable)
  • Output voltage: 6V AC
  • Input: 115 VAC, 50/60 Hz, Single phase, 5A; 230 VAC, 50/60 Hz, Single phase, 2.5A Max
  • Failure detector: Audible and visual
  • Dwell timer: 0 to 99 seconds in one second increments
  • Milliohm meter: 050.0 to 199.9 digital
  • Ammeter: 03.00 to 19.99 digital

The Associated Research 5002D Ground Bond Tester is used for ground bond tests done to insure a low resistance path exist between the safety ground pin of a three wire line cord and exposed metal of the DUT.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 5002D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 1779342 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance
Interfaces Bluetooth
View Details
Voltage Indicator, Flashing LEDs - R-1A3W-LPB - Grace Engineered Products, Inc.
Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details
SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 40 to 3000 volts
AC Current Out 0.0 to 0.0100 amps
View Details