Tradeport Electronics Group Fluke Thermal Imager Ti20

Description
Available for RENT or SALE! Instantly provides non-contact temperature images to quickly determine hot spots. Fully radiometric for detailed temperature analysis and tracking of critical components. Complete solution with InsideIR software for analysis, reporting and routing. Large color LCD displays uncluttered image with data and routing instructions. High performance, designed for industrial use. Uses revolutionary detector technology to provide a clear thermal image while accurately measuring the temperature. Measures up to 350 °C to cover a broad range of industrial applications. Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments. Provides 3 hours continuous operation per battery charge. Breakthrough performance for industrial maintenance applications. Representing a price/performance breakthrough in thermal imaging, the Fluke Ti20 lowers the entry threshold for this powerful technology. Designed for industrial applications, the Ti20 puts the capabilities of thermal imaging within the hands of service and maintenance personnel who know the facility and equipment best.
Description
Available for RENT or SALE! Instantly provides non-contact temperature images to quickly determine hot spots. Fully radiometric for detailed temperature analysis and tracking of critical components. Complete solution with InsideIR software for analysis, reporting and routing. Large color LCD displays uncluttered image with data and routing instructions. High performance, designed for industrial use. Uses revolutionary detector technology to provide a clear thermal image while accurately measuring the temperature. Measures up to 350 °C to cover a broad range of industrial applications. Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments. Provides 3 hours continuous operation per battery charge. Breakthrough performance for industrial maintenance applications. Representing a price/performance breakthrough in thermal imaging, the Fluke Ti20 lowers the entry threshold for this powerful technology. Designed for industrial applications, the Ti20 puts the capabilities of thermal imaging within the hands of service and maintenance personnel who know the facility and equipment best.

Suppliers

Company
Product
Description
Supplier Links
Fluke Thermal Imager - Ti20 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Thermal Imager
Ti20
Fluke Thermal Imager Ti20
Available for RENT or SALE! Instantly provides non-contact temperature images to quickly determine hot spots. Fully radiometric for detailed temperature analysis and tracking of critical components. Complete solution with InsideIR software for analysis, reporting and routing. Large color LCD displays uncluttered image with data and routing instructions. High performance, designed for industrial use. Uses revolutionary detector technology to provide a clear thermal image while accurately measuring the temperature. Measures up to 350 °C to cover a broad range of industrial applications. Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments. Provides 3 hours continuous operation per battery charge. Breakthrough performance for industrial maintenance applications. Representing a price/performance breakthrough in thermal imaging, the Fluke Ti20 lowers the entry threshold for this powerful technology. Designed for industrial applications, the Ti20 puts the capabilities of thermal imaging within the hands of service and maintenance personnel who know the facility and equipment best.
  • Available for RENT or SALE!
  • Instantly provides non-contact temperature images to quickly determine hot spots.
  • Fully radiometric for detailed temperature analysis and tracking of critical components.
  • Complete solution with InsideIR software for analysis, reporting and routing.
  • Large color LCD displays uncluttered image with data and routing instructions.
  • High performance, designed for industrial use.
  • Uses revolutionary detector technology to provide a clear thermal image while accurately measuring the temperature.
  • Measures up to 350 °C to cover a broad range of industrial applications.
  • Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments.
  • Provides 3 hours continuous operation per battery charge.

Breakthrough performance for industrial maintenance applications. Representing a price/performance breakthrough in thermal imaging, the Fluke Ti20 lowers the entry threshold for this powerful technology. Designed for industrial applications, the Ti20 puts the capabilities of thermal imaging within the hands of service and maintenance personnel who know the facility and equipment best.

Technical Specifications

  Tradeport Electronics Group
Product Category Thermal Imagers
Product Number Ti20
Product Name Fluke Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Xi 400 LT USB - OPTXI40LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
Thermal Imager - LWIR-640 - LAND
Specs
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
Measurement Range -20 to 1500 C (-4 to 2732 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
UTi384J 384 Enhanced Series Thermal Imager - UTi384J - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -40 to 1202 F (-40 to 650 C)
View Details