Keystone Electronics Corp. Alligator Clip-Medium w/Black Insulator 5040

Description
Part Number: 5040 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Steel
Request a Quote
Description
Part Number: 5040 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Alligator Clip-Medium w/Black Insulator (Part Number 5040) from Keystone Electronics Corp. features a steel construction with a nickel plating, providing durability and corrosion resistance. It is designed with an insulated black cover for safety during use. The clip is suitable for applications requiring secure connections, such as testing and troubleshooting in electronic circuits. It has a maximum jaw spread of 0.236 inches (6.0 mm) and is compatible with standard banana plugs. The mounting hole diameter is 0.040 inches (1.0 mm), making it suitable for high-density packaging on PC boards. This clip is an economical choice for PC test point terminations and is ideal for both production testing and field service.

Datasheet Summary
Powered by GS/AI

The Alligator Clip-Medium w/Black Insulator (Part Number 5040) from Keystone Electronics Corp. features a steel construction with a nickel plating, providing durability and corrosion resistance. It is designed with an insulated black cover for safety during use. The clip is suitable for applications requiring secure connections, such as testing and troubleshooting in electronic circuits. It has a maximum jaw spread of 0.236 inches (6.0 mm) and is compatible with standard banana plugs. The mounting hole diameter is 0.040 inches (1.0 mm), making it suitable for high-density packaging on PC boards. This clip is an economical choice for PC test point terminations and is ideal for both production testing and field service.

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip-Medium w/Black Insulator - 5040 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Alligator Clip-Medium w/Black Insulator
5040
Alligator Clip-Medium w/Black Insulator 5040
Part Number: 5040 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Steel

Part Number: 5040

  • Color: Black
  • Finish/Plating: Nickel Plate
  • Insulated: Yes
  • Material: Steel
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Test Probes
Product Number 5040
Product Name Alligator Clip-Medium w/Black Insulator
Probe Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Small - 5033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Alligator Clip-Small w/Green Insulator - 5036 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers