RDM Industrial Products, Inc. Constant ESD Monitor CM-1701

Description
100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedan ce hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted for impedance of wrist straps, capacitance of person and resistance of mats Works extremely well with Ultimat ESD Rubber except Ultimat White Size: 3 in x 2.75 in x 1 in. Mounting: hook/loop and screws. Safe limits: .75-1.2 megohms. Inpedance can be adjusted according to weight and size of operator. Fail limits: Below .75 megohms and over 1.3 megohms. Visual alarm: red-fail, pass-green. Audio alarm: piezo buzzer. Operation: - active when switch tuned on. - Inactive when power switch turned off, cord on docking snap, wrist strap on and green piezo on. - Wrist straps connected to ground even if monitor turned off. - Trigger impedance not changed by change of incoming voltage. Power: 110 volts or 9 volts battery with low power LED. Socket: banana plug.
Description
100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedan ce hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted for impedance of wrist straps, capacitance of person and resistance of mats Works extremely well with Ultimat ESD Rubber except Ultimat White Size: 3 in x 2.75 in x 1 in. Mounting: hook/loop and screws. Safe limits: .75-1.2 megohms. Inpedance can be adjusted according to weight and size of operator. Fail limits: Below .75 megohms and over 1.3 megohms. Visual alarm: red-fail, pass-green. Audio alarm: piezo buzzer. Operation: - active when switch tuned on. - Inactive when power switch turned off, cord on docking snap, wrist strap on and green piezo on. - Wrist straps connected to ground even if monitor turned off. - Trigger impedance not changed by change of incoming voltage. Power: 110 volts or 9 volts battery with low power LED. Socket: banana plug.

Suppliers

Company
Product
Description
Supplier Links
Constant ESD Monitor - CM-1701 - RDM Industrial Products, Inc.
Milpitas, CA, USA
Constant ESD Monitor
CM-1701
Constant ESD Monitor CM-1701
100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedan ce hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted for impedance of wrist straps, capacitance of person and resistance of mats Works extremely well with Ultimat ESD Rubber except Ultimat White Size: 3 in x 2.75 in x 1 in. Mounting: hook/loop and screws. Safe limits: .75-1.2 megohms. Inpedance can be adjusted according to weight and size of operator. Fail limits: Below .75 megohms and over 1.3 megohms. Visual alarm: red-fail, pass-green. Audio alarm: piezo buzzer. Operation: - active when switch tuned on. - Inactive when power switch turned off, cord on docking snap, wrist strap on and green piezo on. - Wrist straps connected to ground even if monitor turned off. - Trigger impedance not changed by change of incoming voltage. Power: 110 volts or 9 volts battery with low power LED. Socket: banana plug.
  • 100% continuous monitoring
  • Works with standard one conductor wrist straps/cords
  • New technology -capacitance/impedance hyper technology
  • NIST calibration included with certificate
  • Visual LED, audio piezo sound
  • AC powered or 9 volt battery operated
  • Off/On switch
  • Set points can be adjusted for impedance of wrist straps, capacitance of person and resistance of mats
  • Works extremely well with Ultimat ESD Rubber except Ultimat White
  • Size: 3 in x 2.75 in x 1 in.
  • Mounting: hook/loop and screws.
  • Safe limits: .75-1.2 megohms. Inpedance can be adjusted according to weight and size of operator.
  • Fail limits: Below .75 megohms and over 1.3 megohms.
  • Visual alarm: red-fail, pass-green.
  • Audio alarm: piezo buzzer.
  • Operation:
    - active when switch tuned on.
    - Inactive when power switch turned off, cord on docking snap, wrist strap on and green piezo on.
    - Wrist straps connected to ground even if monitor turned off.
    - Trigger impedance not changed by change of incoming voltage.
  • Power: 110 volts or 9 volts battery with low power LED.
  • Socket: banana plug.
Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Electrostatic Meters
Product Number CM-1701
Product Name Constant ESD Monitor
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Static Meter - 7905 - EXAIR
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
High-precision Electrostatic Sensor, SK Series In-line - SK-050/1000 - KEYENCE
Specs
Form Factor In-line
Display Type Digital
DC Voltage -50000 to 50000 volts
View Details
Cell Voltage Recorder Plus - CVR+ - Albér
Specs
Form Factor Handheld
Display Type Digital
Options & Features Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging
View Details
Static Meter - Model 5740 - TAKK Industries, Inc.
TAKK Industries, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details