Siglent Technologies NA, Inc. Super Phosphor Oscilloscopes SDS1102X+

Description
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.
Request a Quote
Description
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS1102X+ is a 100 MHz digital oscilloscope with two analog channels and a built-in 25 MHz arbitrary waveform generator. It offers a 1 GSa/s sampling rate, 14 Mpts maximum record length in single-channel mode, and a waveform capture rate of 60,000 wfm/s (normal) or 400,000 wfm/s (sequence). The 8-inch TFT-LCD display has 800 × 480 resolution and supports 256-level intensity grading with color temperature rendering. Serial bus triggering and decode are supported for I²C, SPI, UART/RS232, CAN, and LIN. A 16-channel MSO option is available with external logic probes. It provides 37 automatic measurements, math functions, and hardware-based Pass/Fail. Vertical sensitivity ranges from 500 µV/div to 10 V/div, and a 1 MΩ or 50 Ω input impedance is selectable. Interfaces include USB Host, USB Device, LAN, Trigger Out, and Pass/Fail. Weight is 3.26 kg.

Datasheet Summary
Powered by GS/AI

The SDS1102X+ is a 100 MHz digital oscilloscope with two analog channels and a built-in 25 MHz arbitrary waveform generator. It offers a 1 GSa/s sampling rate, 14 Mpts maximum record length in single-channel mode, and a waveform capture rate of 60,000 wfm/s (normal) or 400,000 wfm/s (sequence). The 8-inch TFT-LCD display has 800 × 480 resolution and supports 256-level intensity grading with color temperature rendering. Serial bus triggering and decode are supported for I²C, SPI, UART/RS232, CAN, and LIN. A 16-channel MSO option is available with external logic probes. It provides 37 automatic measurements, math functions, and hardware-based Pass/Fail. Vertical sensitivity ranges from 500 µV/div to 10 V/div, and a 1 MΩ or 50 Ω input impedance is selectable. Interfaces include USB Host, USB Device, LAN, Trigger Out, and Pass/Fail. Weight is 3.26 kg.

Suppliers

Company
Product
Description
Supplier Links
Super Phosphor Oscilloscopes - SDS1102X+ - Siglent Technologies NA, Inc.
North Plains, OR, United States
Super Phosphor Oscilloscopes
SDS1102X+
Super Phosphor Oscilloscopes SDS1102X+
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.

SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS1000X/SDS1000X+ series employs a new generation of SPO technology. With its excellent signal fidelity, background noise is lower than similar products in the industry. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. It also employs not only the common 256-level intensity grading display function but also a color temperature display mode not found in other models in this class. Siglent's new oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1000X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X/SDS1000X+ oscilloscopes cannot be matched at any product at this price.

Supplier's Site Datasheet
200MHz Oscilloscope w/2 Analog Channels & 16 Dgtl.Channels - SDS1102X+ - Transcat, Inc.
Rochester, NY, USA
200MHz Oscilloscope w/2 Analog Channels & 16 Dgtl.Channels
SDS1102X+
200MHz Oscilloscope w/2 Analog Channels & 16 Dgtl.Channels SDS1102X+
Product Highlights Super Phosphor Oscilloscope technology means high waveform capture rate, 256-level intensity grading, and digital triggering and long memory depth in an economical scope. It also means excellent signal fidelity, with lower background noise than similar competitive products. The SDS1102X includes many other features such as rich intelligent triggering, optional serial bus triggering and decode, History and Sequence function, abundant measurements and math functions. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. The major change to the SDS1000 + (Plus) series is it adds the MSO hardware port on the front panel, with the ability to run the MSO option. It also adds a Waveform Generator hardware port, plus a LAN port. Siglent’s oscilloscopes support multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1102X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X+ oscilloscopes cannot be matched else anywhere at this price. Most of the commonly used functions of the SDS1102X are accessible using 10 different one-button operation keys: Auto Setup, Default Setup, Cursor, Measure, Roll, History, Persist, Clear Sweep, Zoom, Print. Multiple powerful triggering modes including serial bus triggering and serial decoding are also optionally available. Waveform history recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities are included, making this sophisticated oscilloscope feature-rich yet excellent value. Built-in math functions include +, - , * , / , FFT , d/dt , ∫dt , √. The large 8 inch TFT-LCD display offers 800 x 480 resolution with an impressive waveform capture rate of up to 60,000 wfs/s. And the scope has abundant interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass / Fail, Trigger Out. It supports SCPI commands for remote control operation. Thirty-six automatic measurement functions are included, with statistical calculations, gating measurements, math measurements, historical and reference waveform measurements. 100MHz bandwidth Real-time sampling rate up to 1GSa/s Record length of 14Mpts Waveform capture rate up to 60,000 wfs/s New generation of SPO technology Supports 256-level intensity grading and color temperature display Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval,Time out (Dropout), Pattern Serial bus triggering and decode, supports protocols I2C, SPI, UART/RS232 Video trigger, supports HDTV Low background noise, supports 500μV / div to 10V / div voltage scales 10 types of one-button shortcuts, supports Auto Setup, DefaultSetup, Cursor, Measure, Roll, History, Persistence, Clear Sweep, Zoom and Print Segmented acquisition (Sequence) mode, the maximum record length can be divided into 1000 segments, according to trigger conditions set by the user, with a very small dead time segments to capture qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement Waveform math function (FFT, addition, subtraction, multiplication, division, integration, differentiation, square root) High Speed hardware based Pass/ Fail function Large 8 inch TFT-LCD display with 800 * 480 resolution, Abundant interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass / Fail, Trigger Out Supports SCPI remote control commands Supports Multi-language display and embedded online help Each Unit Includes USB Cable Quick Start Certification 2x Passive Probe Power Cord CD (Included User Manual and EasyScopeX software)

Product Highlights

Super Phosphor Oscilloscope technology means high waveform capture rate, 256-level intensity grading, and digital triggering and long memory depth in an economical scope. It also means excellent signal fidelity, with lower background noise than similar competitive products. The SDS1102X includes many other features such as rich intelligent triggering, optional serial bus triggering and decode, History and Sequence function, abundant measurements and math functions. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec.

The major change to the SDS1000 + (Plus) series is it adds the MSO hardware port on the front panel, with the ability to run the MSO option. It also adds a Waveform Generator hardware port, plus a LAN port.

Siglent’s oscilloscopes support multiple powerful triggering modes including serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1102X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X+ oscilloscopes cannot be matched else anywhere at this price.

Most of the commonly used functions of the SDS1102X are accessible using 10 different one-button operation keys: Auto Setup, Default Setup, Cursor, Measure, Roll, History, Persist, Clear Sweep, Zoom, Print. Multiple powerful triggering modes including serial bus triggering and serial decoding are also optionally available. Waveform history recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities are included, making this sophisticated oscilloscope feature-rich yet excellent value. Built-in math functions include +, - , * , / , FFT , d/dt , ∫dt , √.

The large 8 inch TFT-LCD display offers 800 x 480 resolution with an impressive waveform capture rate of up to 60,000 wfs/s. And the scope has abundant interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass / Fail, Trigger Out. It supports SCPI commands for remote control operation. Thirty-six automatic measurement functions are included, with statistical calculations, gating measurements, math measurements, historical and reference waveform measurements.

  • 100MHz bandwidth
  • Real-time sampling rate up to 1GSa/s
  • Record length of 14Mpts
  • Waveform capture rate up to 60,000 wfs/s
  • New generation of SPO technology
  • Supports 256-level intensity grading and color temperature display
  • Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval,Time out (Dropout), Pattern
  • Serial bus triggering and decode, supports protocols I2C, SPI, UART/RS232
  • Video trigger, supports HDTV
  • Low background noise, supports 500μV / div to 10V / div voltage scales
  • 10 types of one-button shortcuts, supports Auto Setup, DefaultSetup, Cursor, Measure, Roll, History, Persistence, Clear Sweep, Zoom and Print
  • Segmented acquisition (Sequence) mode, the maximum record length can be divided into 1000 segments, according to trigger conditions set by the user, with a very small dead time segments to capture qualifying event
  • History waveform record (History) function, the maximum recorded waveform length is 80,000 frames36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement
  • Waveform math function (FFT, addition, subtraction, multiplication, division, integration, differentiation, square root)
  • High Speed hardware based Pass/ Fail function
  • Large 8 inch TFT-LCD display with 800 * 480 resolution, Abundant interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass / Fail, Trigger Out
  • Supports SCPI remote control commands
  • Supports Multi-language display and embedded online help

Each Unit Includes

  • USB Cable
  • Quick Start
  • Certification
  • 2x Passive Probe
  • Power Cord
  • CD (Included User Manual and EasyScopeX software)
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS1102X+ SDS1102X+
Product Name Super Phosphor Oscilloscopes 200MHz Oscilloscope w/2 Analog Channels & 16 Dgtl.Channels
Bandwidth 100 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Oscilloscope - SHS820X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2072X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Super Phosphor Oscilloscopes - SDS5032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; VGA
View Details
HD Digital Storage Oscilloscope - SDS2354X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details