Tradeport Electronics Group Sencore Advanced Satellite Modulator ASM988A

Description
Provides 8PSK modulation in the same SNR environment as QPSK. Supports legacy QPSK mode. Supports 16QAM, Advanced QPSK. Supports M2P, DVB-SPI, DVB-ASI Input with 1 to 85 Mbits/s Transport stream input. Supports DSS QPSK. Supports DVB satellite format input. Monitored parameters for error reporting and detection. 10 Mhz reference clock input. -20 dB Front panel test output. Alarm generation with relay output for redundancy switching. Remote control through Ethernet. Supports SNMP protocol. Agile 70 MHz IF output. Packet stuffing and PCR recalculation for input data rate adjustment on ASI input. ASM988A Provides advanced modulation schemes for delivering higher bandwidth through satellite systems.
Description
Provides 8PSK modulation in the same SNR environment as QPSK. Supports legacy QPSK mode. Supports 16QAM, Advanced QPSK. Supports M2P, DVB-SPI, DVB-ASI Input with 1 to 85 Mbits/s Transport stream input. Supports DSS QPSK. Supports DVB satellite format input. Monitored parameters for error reporting and detection. 10 Mhz reference clock input. -20 dB Front panel test output. Alarm generation with relay output for redundancy switching. Remote control through Ethernet. Supports SNMP protocol. Agile 70 MHz IF output. Packet stuffing and PCR recalculation for input data rate adjustment on ASI input. ASM988A Provides advanced modulation schemes for delivering higher bandwidth through satellite systems.

Suppliers

Company
Product
Description
Supplier Links
Sencore Advanced Satellite Modulator - ASM988A - Tradeport Electronics Group
Concord, Ontario, Canada
Sencore Advanced Satellite Modulator
ASM988A
Sencore Advanced Satellite Modulator ASM988A
Provides 8PSK modulation in the same SNR environment as QPSK. Supports legacy QPSK mode. Supports 16QAM, Advanced QPSK. Supports M2P, DVB-SPI, DVB-ASI Input with 1 to 85 Mbits/s Transport stream input. Supports DSS QPSK. Supports DVB satellite format input. Monitored parameters for error reporting and detection. 10 Mhz reference clock input. -20 dB Front panel test output. Alarm generation with relay output for redundancy switching. Remote control through Ethernet. Supports SNMP protocol. Agile 70 MHz IF output. Packet stuffing and PCR recalculation for input data rate adjustment on ASI input. ASM988A Provides advanced modulation schemes for delivering higher bandwidth through satellite systems.
  • Provides 8PSK modulation in the same SNR environment as QPSK.
  • Supports legacy QPSK mode.
  • Supports 16QAM, Advanced QPSK.
  • Supports M2P, DVB-SPI, DVB-ASI Input with 1 to 85 Mbits/s Transport stream input.
  • Supports DSS QPSK.
  • Supports DVB satellite format input.
  • Monitored parameters for error reporting and detection.
  • 10 Mhz reference clock input.
  • -20 dB Front panel test output.
  • Alarm generation with relay output for redundancy switching.
  • Remote control through Ethernet.
  • Supports SNMP protocol.
  • Agile 70 MHz IF output.
  • Packet stuffing and PCR recalculation for input data rate adjustment on ASI input.

ASM988A Provides advanced modulation schemes for delivering higher bandwidth through satellite systems.

Technical Specifications

  Tradeport Electronics Group
Product Category Satellite Communications Equipment
Product Number ASM988A
Product Name Sencore Advanced Satellite Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details
Dual L / X Band Fiber Optic Transmission System - OFW-6700 - Microwave Photonic Systems, Inc.
Specs
Category Transmitter
Mounting Rack Mount
Connectors / Interfaces RS485
View Details
SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Frequency 0.2430 to 0.3190 GHz
Operating Temperature -40 to 131 F (-40 to 55 C)
Certifications and Approvals MIL-STD
View Details