AR Modular RF Wideband RF Power Amplifier KAW1050

Description
The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 45 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.
Datasheet
Description
The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 45 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW1050 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW1050
Wideband RF Power Amplifier KAW1050
The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 45 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.

The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 45 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category Satellite Communications Equipment
Product Number KAW1050
Product Name Wideband RF Power Amplifier
Category Amplifier
Mounting Rack Mount; Benchtop
Connectors / Interfaces Type N
Impedance 50 Ohms
Frequency 1.00E-3 to 0.4000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Frequency 0.2430 to 0.3190 GHz
Operating Temperature -40 to 131 F (-40 to 55 C)
Certifications and Approvals MIL-STD
View Details
Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details
Wideband RF Power Amplifier - KAW2040 - AR Modular RF
Specs
Category Amplifier
Mounting Rack Mount
Connectors / Interfaces BNC; Type N
View Details
GPS/Inmarsat Fiber Optic Antenna Link - OFW-3478 - Microwave Photonic Systems, Inc.
Specs
Category Antennas
Mounting Rack Mount
Connectors / Interfaces RS232
View Details