Tradeport Electronics Group Vitrek Dielectric Tester 944i

Description
AC & DC Hipot plus Insulation Resistance and Ground Continuity in a single feature rich compact instrument AC/DC Hipot to 5Vk standard, 7 and 10k VDC optional Easy to use Full Menu Prompting, walks you through the test set-up Test Database stores 200 test steps for easy recall Powerful 35mA Sourcing capability On-board Phase Detection measures "total", "real" or "imaginary" Leakage Current Continuous Output Frequencies from 50 to 100Hz IR measurement to 65 gigohms Continuity measurement to 1 milliohm Leakage Current measurement to 1 nanoamp Optional IF-4 Interface package includes GPIB, RS232, VICL & Printer Ports Separate Ramp & Dwell, Min & Max current limits Covers-on Automatic Calibration Built-in controls for HV Scanner and Ground Bond Tester CD Mark Certified to EN61010 Includes NIST Traceable Certification Three Year Extended Warranty If you need one unit that does the work of a multitude of test instruments, consider the speed, power and flexibility of the Vitrek 944i. The Vitrek 944i combines AC dielectric strength testing (AC Hipot) with DC dielectric strength testing (DC Hipot), insulation resistance (to 65 Gigohms) and earth continuity measurement all in one feature-rich automated instrument. This compact dielectric analyzer lets you measure four electrical safety test parameters from a single test connection-all with the touch of a button.
Description
AC & DC Hipot plus Insulation Resistance and Ground Continuity in a single feature rich compact instrument AC/DC Hipot to 5Vk standard, 7 and 10k VDC optional Easy to use Full Menu Prompting, walks you through the test set-up Test Database stores 200 test steps for easy recall Powerful 35mA Sourcing capability On-board Phase Detection measures "total", "real" or "imaginary" Leakage Current Continuous Output Frequencies from 50 to 100Hz IR measurement to 65 gigohms Continuity measurement to 1 milliohm Leakage Current measurement to 1 nanoamp Optional IF-4 Interface package includes GPIB, RS232, VICL & Printer Ports Separate Ramp & Dwell, Min & Max current limits Covers-on Automatic Calibration Built-in controls for HV Scanner and Ground Bond Tester CD Mark Certified to EN61010 Includes NIST Traceable Certification Three Year Extended Warranty If you need one unit that does the work of a multitude of test instruments, consider the speed, power and flexibility of the Vitrek 944i. The Vitrek 944i combines AC dielectric strength testing (AC Hipot) with DC dielectric strength testing (DC Hipot), insulation resistance (to 65 Gigohms) and earth continuity measurement all in one feature-rich automated instrument. This compact dielectric analyzer lets you measure four electrical safety test parameters from a single test connection-all with the touch of a button.

Suppliers

Company
Product
Description
Supplier Links
Vitrek Dielectric Tester - 944i - Tradeport Electronics Group
Concord, Ontario, Canada
Vitrek Dielectric Tester
944i
Vitrek Dielectric Tester 944i
AC & DC Hipot plus Insulation Resistance and Ground Continuity in a single feature rich compact instrument AC/DC Hipot to 5Vk standard, 7 and 10k VDC optional Easy to use Full Menu Prompting, walks you through the test set-up Test Database stores 200 test steps for easy recall Powerful 35mA Sourcing capability On-board Phase Detection measures "total", "real" or "imaginary" Leakage Current Continuous Output Frequencies from 50 to 100Hz IR measurement to 65 gigohms Continuity measurement to 1 milliohm Leakage Current measurement to 1 nanoamp Optional IF-4 Interface package includes GPIB, RS232, VICL & Printer Ports Separate Ramp & Dwell, Min & Max current limits Covers-on Automatic Calibration Built-in controls for HV Scanner and Ground Bond Tester CD Mark Certified to EN61010 Includes NIST Traceable Certification Three Year Extended Warranty If you need one unit that does the work of a multitude of test instruments, consider the speed, power and flexibility of the Vitrek 944i. The Vitrek 944i combines AC dielectric strength testing (AC Hipot) with DC dielectric strength testing (DC Hipot), insulation resistance (to 65 Gigohms) and earth continuity measurement all in one feature-rich automated instrument. This compact dielectric analyzer lets you measure four electrical safety test parameters from a single test connection-all with the touch of a button.
  • AC & DC Hipot plus Insulation Resistance and Ground Continuity in a single feature rich compact instrument
  • AC/DC Hipot to 5Vk standard, 7 and 10k VDC optional
  • Easy to use Full Menu Prompting, walks you through the test set-up
  • Test Database stores 200 test steps for easy recall
  • Powerful 35mA Sourcing capability
  • On-board Phase Detection measures "total", "real" or "imaginary" Leakage Current
  • Continuous Output Frequencies from 50 to 100Hz
  • IR measurement to 65 gigohms
  • Continuity measurement to 1 milliohm
  • Leakage Current measurement to 1 nanoamp
  • Optional IF-4 Interface package includes GPIB, RS232, VICL & Printer Ports
  • Separate Ramp & Dwell, Min & Max current limits
  • Covers-on Automatic Calibration
  • Built-in controls for HV Scanner and Ground Bond Tester
  • CD Mark Certified to EN61010
  • Includes NIST Traceable Certification
  • Three Year Extended Warranty

If you need one unit that does the work of a multitude of test instruments, consider the speed, power and flexibility of the Vitrek 944i. The Vitrek 944i combines AC dielectric strength testing (AC Hipot) with DC dielectric strength testing (DC Hipot), insulation resistance (to 65 Gigohms) and earth continuity measurement all in one feature-rich automated instrument. This compact dielectric analyzer lets you measure four electrical safety test parameters from a single test connection-all with the touch of a button.

Technical Specifications

  Tradeport Electronics Group
Product Category Hipot Testers
Product Number 944i
Product Name Vitrek Dielectric Tester
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 30 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
Resistance Range 0.0 to 3.00E6 kohms
Testing Method Semi-automatic
View Details
HiPot - A101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
HYPOT® III 0 - 5 kVAC Hipot Tester - 3705 - Ikonix USA
Specs
Types of Measurements AC Dielectric; Arc Detection / Tracking; Earth Continuity; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details