Tradeport Electronics Group Fluke MegOhmMeter 1520

Description
Large, backlit LCD with analog bar graph and digital display - Three output voltages for insulation resistance testing: 250V, 500V, 1000V - Insulation resistance testing up to 4000 MOhm; switches automatically to voltage measurement when voltage is greater than 30V AC or 30V DC - AC/DC voltage measurement up to 600V - Lo-Ohms function for testing connections - Last reading memory display - Four C-cell batteries for up to 5,000 tests per EN61557-2, with battery-life indicator and auto shut-off - Autodischarge of capacitive voltage - Heavy duty test leads, alligator clips and test probes - Rugged, splash-proof case with impact-absorbing holster
Description
Large, backlit LCD with analog bar graph and digital display - Three output voltages for insulation resistance testing: 250V, 500V, 1000V - Insulation resistance testing up to 4000 MOhm; switches automatically to voltage measurement when voltage is greater than 30V AC or 30V DC - AC/DC voltage measurement up to 600V - Lo-Ohms function for testing connections - Last reading memory display - Four C-cell batteries for up to 5,000 tests per EN61557-2, with battery-life indicator and auto shut-off - Autodischarge of capacitive voltage - Heavy duty test leads, alligator clips and test probes - Rugged, splash-proof case with impact-absorbing holster

Suppliers

Company
Product
Description
Supplier Links
Fluke MegOhmMeter - 1520 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke MegOhmMeter
1520
Fluke MegOhmMeter 1520
Large, backlit LCD with analog bar graph and digital display - Three output voltages for insulation resistance testing: 250V, 500V, 1000V - Insulation resistance testing up to 4000 MOhm; switches automatically to voltage measurement when voltage is greater than 30V AC or 30V DC - AC/DC voltage measurement up to 600V - Lo-Ohms function for testing connections - Last reading memory display - Four C-cell batteries for up to 5,000 tests per EN61557-2, with battery-life indicator and auto shut-off - Autodischarge of capacitive voltage - Heavy duty test leads, alligator clips and test probes - Rugged, splash-proof case with impact-absorbing holster

Large, backlit LCD with analog bar graph and digital display - Three output voltages for insulation resistance testing: 250V, 500V, 1000V - Insulation resistance testing up to 4000 MOhm; switches automatically to voltage measurement when voltage is greater than 30V AC or 30V DC - AC/DC voltage measurement up to 600V - Lo-Ohms function for testing connections - Last reading memory display - Four C-cell batteries for up to 5,000 tests per EN61557-2, with battery-life indicator and auto shut-off - Autodischarge of capacitive voltage - Heavy duty test leads, alligator clips and test probes - Rugged, splash-proof case with impact-absorbing holster

Technical Specifications

  Tradeport Electronics Group
Product Category Megohmmeters
Product Number 1520
Product Name Fluke MegOhmMeter
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Cropico - DO4000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 100/120/220/240 V
View Details