TRACO Power North America, Inc. AC DC Converters TXL 100-0524DI

Description
Enclosed AC DC Converters 2 Output 5V 24V 12A, 3.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 24V 12A, 3.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1220-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1220-ND
AC DC Converters 1951-1220-ND
Enclosed AC DC Converters 2 Output 5V 24V 12A, 3.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 2 Output 5V 24V 12A, 3.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 2 O/p, 100W, 5V, 24V; Power Supply Approvals Traco Power - 51R5724 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 100W, 5V, 24V; Power Supply Approvals Traco Power
51R5724
Ac-Dc Converter, Enclosed, 2 O/p, 100W, 5V, 24V; Power Supply Approvals Traco Power 51R5724
AC-DC CONVERTER, ENCLOSED, 2 O/P, 100W, 5V, 24V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:24V; Height:38mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 100W, 5V, 24V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:24V; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1220-ND 51R5724
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 2 O/p, 100W, 5V, 24V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data