AMETEK Programmable Power DC Power Supply DLM32-125E

Description
The DLM32-125E is a 32 V, 125 A, 4 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2U (3½” high), (19” wide); no top or bottom clearance spacing required Preview Push-button: Overvoltage protection (OVP), voltage and current preview buttons Remote Voltage Sense: Sense leads are easily connected to a solderless connector Parallel or Series Operation Field configurable Power Factor Correction ≥0.98 1 φ 3kW Parallel or Series Operation Constant voltage and constant current, with LED indicators Standard analog programming Output enable/disable remotely Optional IEEE-488.2 and RS 232 The Sorensen DLM32-125E programmable DC power supplies are designed to provide highly stable, continuously variable output voltage and current for a broad range of applications in a compact 2U ( 3½” high) chassis. The output rms noise is as low as 10 mV. The output will recover to 1% of its steady-state voltage within 1 ms for a step load change of 100% to 70% or 70% to 100%. The front panel layout makes the series extremely easy to use. Control switches include: power on, enable/ standby and local/ remote. Displays and indicators show programmed set points and operational control status. The programmed voltage, current and overvoltage set points are displayed with two large 3½ digit LED displays. Operational Status LEDs indicate power on, shutdown, over temperature, overvoltage, constant current and voltage mode status. Control Status LEDs indicate front panel lockout, remote control and standby status. IEEE- 488.2 control LEDs indicate error, service request and remote address status.
Datasheet
Description
The DLM32-125E is a 32 V, 125 A, 4 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2U (3½” high), (19” wide); no top or bottom clearance spacing required Preview Push-button: Overvoltage protection (OVP), voltage and current preview buttons Remote Voltage Sense: Sense leads are easily connected to a solderless connector Parallel or Series Operation Field configurable Power Factor Correction ≥0.98 1 φ 3kW Parallel or Series Operation Constant voltage and constant current, with LED indicators Standard analog programming Output enable/disable remotely Optional IEEE-488.2 and RS 232 The Sorensen DLM32-125E programmable DC power supplies are designed to provide highly stable, continuously variable output voltage and current for a broad range of applications in a compact 2U ( 3½” high) chassis. The output rms noise is as low as 10 mV. The output will recover to 1% of its steady-state voltage within 1 ms for a step load change of 100% to 70% or 70% to 100%. The front panel layout makes the series extremely easy to use. Control switches include: power on, enable/ standby and local/ remote. Displays and indicators show programmed set points and operational control status. The programmed voltage, current and overvoltage set points are displayed with two large 3½ digit LED displays. Operational Status LEDs indicate power on, shutdown, over temperature, overvoltage, constant current and voltage mode status. Control Status LEDs indicate front panel lockout, remote control and standby status. IEEE- 488.2 control LEDs indicate error, service request and remote address status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DLM32-125E
The DLM32-125E is a 32 V, 125 A, 4 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2U (3½” high), (19” wide); no top or bottom clearance spacing required Preview Push-button: Overvoltage protection (OVP), voltage and current preview buttons Remote Voltage Sense: Sense leads are easily connected to a solderless connector Parallel or Series Operation Field configurable Power Factor Correction ≥0.98 1 φ 3kW Parallel or Series Operation Constant voltage and constant current, with LED indicators Standard analog programming Output enable/disable remotely Optional IEEE-488.2 and RS 232 The Sorensen DLM32-125E programmable DC power supplies are designed to provide highly stable, continuously variable output voltage and current for a broad range of applications in a compact 2U ( 3½” high) chassis. The output rms noise is as low as 10 mV. The output will recover to 1% of its steady-state voltage within 1 ms for a step load change of 100% to 70% or 70% to 100%. The front panel layout makes the series extremely easy to use. Control switches include: power on, enable/ standby and local/ remote. Displays and indicators show programmed set points and operational control status. The programmed voltage, current and overvoltage set points are displayed with two large 3½ digit LED displays. Operational Status LEDs indicate power on, shutdown, over temperature, overvoltage, constant current and voltage mode status. Control Status LEDs indicate front panel lockout, remote control and standby status. IEEE- 488.2 control LEDs indicate error, service request and remote address status.

The DLM32-125E is a 32 V, 125 A, 4 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 2U (3½” high), (19” wide); no top or bottom clearance spacing required
  • Preview Push-button: Overvoltage protection (OVP), voltage and current preview buttons
  • Remote Voltage Sense: Sense leads are easily connected to a solderless connector
  • Parallel or Series Operation Field configurable
  • Power Factor Correction ≥0.98 1 Φ 3kW
  • Parallel or Series Operation
  • Constant voltage and constant current, with LED indicators
  • Standard analog programming
  • Output enable/disable remotely
  • Optional IEEE-488.2 and RS 232

The Sorensen DLM32-125E programmable DC power supplies are designed to provide highly stable, continuously variable output voltage and current for a broad range of applications in a compact 2U ( 3½” high) chassis. The output rms noise is as low as 10 mV. The output will recover to 1% of its steady-state voltage within 1 ms for a step load change of 100% to 70% or 70% to 100%. The front panel layout makes the series extremely easy to use. Control switches include: power on, enable/ standby and local/ remote.

Displays and indicators show programmed set points and operational control status. The programmed voltage, current and overvoltage set points are displayed with two large 3½ digit LED displays. Operational Status LEDs indicate power on, shutdown, over temperature, overvoltage, constant current and voltage mode status. Control Status LEDs indicate front panel lockout, remote control and standby status. IEEE- 488.2 control LEDs indicate error, service request and remote address status.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DLM32-125E
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP30-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 6600 watts
View Details