TRACO Power North America, Inc. DC DC Converters TSR 2-2418

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.6V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR2-2418-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR2-2418-ND
DC DC Converters TSR2-2418-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.6V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 2A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Traco Power - 85Y2516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Traco Power
85Y2516
Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Traco Power 85Y2516
DC-DC CONVERTER, 1.8V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR2-2418-ND 85Y2516
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Power Supply - 30549403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details