TRACO Power North America, Inc. DC DC Converters TSR 1-4850WI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 9V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 9V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TSR1-4850WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TSR1-4850WI-ND
DC DC Converters 1951-TSR1-4850WI-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 9V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 9V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power - 33AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power
33AH0628
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power 33AH0628
DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:TSR 1WI; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Input Voltage DC Max:72V; Depth:12.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:TSR 1WI; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Input Voltage DC Max:72V; Depth:12.1mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 1A Rohs Compliant Traco Power - 41AH2433 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A Rohs Compliant Traco Power
41AH2433
Dc-Dc Converter, 5V, 1A Rohs Compliant Traco Power 41AH2433
DC-DC CONVERTER, 5V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TSR1-4850WI-ND 33AH0628 41AH2433
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power Dc-Dc Converter, 5V, 1A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1140-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 4 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details