TRACO Power North America, Inc. DC DC Converters TSR 1-2418

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2423-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2423-ND
DC DC Converters 1951-2423-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 1.8V, 1A; Power Supply Approvals Traco Power - 45Y3561 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1.8V, 1A; Power Supply Approvals Traco Power
45Y3561
Dc/dc Converter, 1.8V, 1A; Power Supply Approvals Traco Power 45Y3561
DC/DC CONVERTER, 1.8V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:TSR 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

DC/DC CONVERTER, 1.8V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:TSR 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

Supplier's Site
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 1.8 W, 1.8 V, 1 A Rohs Compliant Traco Power - 86P6887 - Newark, An Avnet Company
Chicago, IL, United States
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 1.8 W, 1.8 V, 1 A Rohs Compliant Traco Power
86P6887
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 1.8 W, 1.8 V, 1 A Rohs Compliant Traco Power 86P6887
Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 1.8 W, 1.8 V, 1 A RoHS Compliant: Yes

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 1.8 W, 1.8 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2423-ND 45Y3561 86P6887
Product Name DC DC Converters Dc/dc Converter, 1.8V, 1A; Power Supply Approvals Traco Power Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 1.8 W, 1.8 V, 1 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details