Qualtek Electronics Corp. 300W Desktop Power Supply, GaN FET, Compact Size, Single Output, ITE & Medical QADB-300 Series

Description
All Configurations may not be available. Contact Qualtek for Availability. 300W Single Output Desktop GaN FET ITE & Medical Power Supply Click Here to View Output Plug Types Features IEC/EN/ANSI/AAMI ES60601-01 (Edition 3.1) EMC: IEC 60601-2-2: 2014 (Edition 4.0) IEC/EN/UL 62638-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 9.0W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 250KHz Switching Frequency Means of Protection: 2 X MOPP Touch Current: <100uAEfficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 2 Year Warranty
Request a Quote Datasheet
Description
All Configurations may not be available. Contact Qualtek for Availability. 300W Single Output Desktop GaN FET ITE & Medical Power Supply Click Here to View Output Plug Types Features IEC/EN/ANSI/AAMI ES60601-01 (Edition 3.1) EMC: IEC 60601-2-2: 2014 (Edition 4.0) IEC/EN/UL 62638-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 9.0W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 250KHz Switching Frequency Means of Protection: 2 X MOPP Touch Current: <100uAEfficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 2 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W Desktop Power Supply, GaN FET, Compact Size, Single Output, ITE & Medical - QADB-300 Series - Qualtek Electronics Corp.
Mentor, OH, United States
300W Desktop Power Supply, GaN FET, Compact Size, Single Output, ITE & Medical
QADB-300 Series
300W Desktop Power Supply, GaN FET, Compact Size, Single Output, ITE & Medical QADB-300 Series
All Configurations may not be available. Contact Qualtek for Availability. 300W Single Output Desktop GaN FET ITE & Medical Power Supply Click Here to View Output Plug Types Features IEC/EN/ANSI/AAMI ES60601-01 (Edition 3.1) EMC: IEC 60601-2-2: 2014 (Edition 4.0) IEC/EN/UL 62638-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 9.0W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 250KHz Switching Frequency Means of Protection: 2 X MOPP Touch Current: <100uAEfficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 2 Year Warranty

All Configurations may not be available. Contact Qualtek for Availability.
300W Single Output Desktop GaN FET ITE & Medical Power Supply
Click Here to View Output Plug Types
Features
IEC/EN/ANSI/AAMI ES60601-01 (Edition 3.1)
EMC: IEC 60601-2-2: 2014 (Edition 4.0)
IEC/EN/UL 62638-1 & IEC 60950-1
Universal Input 100-240VAC
Gallium Nitride Based Design
High Power Density: 9.0W / in3
CoC, DoE Level VI Efficiency
Energy Star, ERP Stage 2, NRCan & GEMS Level VI
250KHz Switching Frequency
Means of Protection: 2 X MOPP
Touch Current: <100uAEfficiency up to 95%
Output Protections: OVP/SCP/OCP/OTP
No Load Power Consumption <0.15W
2 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QADB-300 Series
Product Name 300W Desktop Power Supply, GaN FET, Compact Size, Single Output, ITE & Medical
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

36W Desktop Power Supply, Single Output - QADA-36 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
200W Enclosed Frame Power Supply w/ PFC, Single Output - QPWF-200L Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
30W Medical Desktop Power Supply, Single Output - QAMA-30 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
AC DC Converters - QPDF-600-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details