TRACO Power North America, Inc. DC DC Converters TSR 0.5-24150

Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2520-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2520-ND
DC DC Converters 1951-2520-ND
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.5A, Sip; No. Of Outputs Traco Power - 45Y3537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.5A, Sip; No. Of Outputs Traco Power
45Y3537
Dc-Dc Converter, 15V, 0.5A, Sip; No. Of Outputs Traco Power 45Y3537
DC-DC CONVERTER, 15V, 0.5A, SIP; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; Product Range:TSR 0.5; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V; Input Voltage DC Max:32V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.5A, SIP; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; Product Range:TSR 0.5; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V; Input Voltage DC Max:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2520-ND 45Y3537
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.5A, Sip; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data