Infineon Technologies AG Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505 TLF12505

Description
The AEC-Q100 qualified TLF12505 integrated power stage is member of the OPTIREG™ multiphase product family and is optimized to fit to requirements derived from the automotive segment by utilizing a new unique package for improved thermal-cycle and long-term reliability and robustness. The input voltage range is extended to 20 V, enabling connection to 12 V power net of an EV without pre-regulator. Summary of Features 60 A thermal design current (TDC) Wide input voltage range up to 20 V Operation up to 2 Mhz Integrated current sensing Advanced protection features Advanced fault reporting Optimized package for automotive use Automotive AEC-Q100 Rev H Grade 1 Benefits Simple and Easy to use High efficiency by EV board net link Minimum external components needed High frequency reduced BOM size and cost Increased system reliability Simplified fault root cause analysis Better thermal-cycle reliability Improved robustness Applications ADAS & autonomous driving Automotive head unit Domain controller for ADAS and autonomous driving High-performance cockpit controller Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC
Request a Quote Datasheet
Description
The AEC-Q100 qualified TLF12505 integrated power stage is member of the OPTIREG™ multiphase product family and is optimized to fit to requirements derived from the automotive segment by utilizing a new unique package for improved thermal-cycle and long-term reliability and robustness. The input voltage range is extended to 20 V, enabling connection to 12 V power net of an EV without pre-regulator. Summary of Features 60 A thermal design current (TDC) Wide input voltage range up to 20 V Operation up to 2 Mhz Integrated current sensing Advanced protection features Advanced fault reporting Optimized package for automotive use Automotive AEC-Q100 Rev H Grade 1 Benefits Simple and Easy to use High efficiency by EV board net link Minimum external components needed High frequency reduced BOM size and cost Increased system reliability Simplified fault root cause analysis Better thermal-cycle reliability Improved robustness Applications ADAS & autonomous driving Automotive head unit Domain controller for ADAS and autonomous driving High-performance cockpit controller Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505 - TLF12505 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505
TLF12505
Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505 TLF12505
The AEC-Q100 qualified TLF12505 integrated power stage is member of the OPTIREG™ multiphase product family and is optimized to fit to requirements derived from the automotive segment by utilizing a new unique package for improved thermal-cycle and long-term reliability and robustness. The input voltage range is extended to 20 V, enabling connection to 12 V power net of an EV without pre-regulator. Summary of Features 60 A thermal design current (TDC) Wide input voltage range up to 20 V Operation up to 2 Mhz Integrated current sensing Advanced protection features Advanced fault reporting Optimized package for automotive use Automotive AEC-Q100 Rev H Grade 1 Benefits Simple and Easy to use High efficiency by EV board net link Minimum external components needed High frequency reduced BOM size and cost Increased system reliability Simplified fault root cause analysis Better thermal-cycle reliability Improved robustness Applications ADAS & autonomous driving Automotive head unit Domain controller for ADAS and autonomous driving High-performance cockpit controller Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET TLF35584QVVS2 | OPTIREG™ PMIC

The AEC-Q100 qualified TLF12505 integrated power stage is member of the OPTIREG™ multiphase product family and is optimized to fit to requirements derived from the automotive segment by utilizing a new unique package for improved thermal-cycle and long-term reliability and robustness. The input voltage range is extended to 20 V, enabling connection to 12 V power net of an EV without pre-regulator.


Summary of Features

  • 60 A thermal design current (TDC)
  • Wide input voltage range up to 20 V
  • Operation up to 2 Mhz
  • Integrated current sensing
  • Advanced protection features
  • Advanced fault reporting
  • Optimized package for automotive use
  • Automotive AEC-Q100 Rev H Grade 1

Benefits

  • Simple and Easy to use
  • High efficiency by EV board net link
  • Minimum external components needed
  • High frequency reduced BOM size and cost
  • Increased system reliability
  • Simplified fault root cause analysis
  • Better thermal-cycle reliability
  • Improved robustness

Applications

  • ADAS & autonomous driving
  • Automotive head unit
  • Domain controller for ADAS and autonomous driving
  • High-performance cockpit controller

Designers who used this product also designed with


  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TLF12505
Product Name Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Power Controllers - XDPP1100-Q024 - Infineon Technologies AG
Specs
Type DC-DC Converter
View Details
Dc/dc Conv, Sync Buck, 2.8Mhz, 150Deg C Rohs Compliant Infineon - 82AH5116 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE2QR4780Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Dc/dc Conv, Sync Buck, 2.8Mhz, 150Deg C Rohs Compliant Infineon - 82AH5112 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
View Details