TRACO Power North America, Inc. Ac-Dc Conv, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Traco Power TSPC480-124

Description
AC-DC CONV, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Product Range:TSPC RoHS Compliant: Yes
Description
AC-DC CONV, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Product Range:TSPC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Conv, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Traco Power - 52W8821 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Traco Power
52W8821
Ac-Dc Conv, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Traco Power 52W8821
AC-DC CONV, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Product Range:TSPC RoHS Compliant: Yes

AC-DC CONV, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Product Range:TSPC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52W8821
Product Name Ac-Dc Conv, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Traco Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details