AC/DC DIN RAIL SUPPLY 48V 360W
AC-DC CONV, DIN RAIL, 1 O/P, 360W, 7.5A, 48V; No. of Outputs:1 Output; Output Power Max:360W; Output Voltage - Output 1:48VDC; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 360 W, 48 V, 7.5 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-3241-ND | 51R5682 | 24M8666 |
| Product Name | Industrial, DIN Rail Power Supplies | Ac-Dc Conv, Din Rail, 1 O/p, 360W, 7.5A, 48V; No. Of Outputs Traco Power | Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 360 W, 48 V, 7.5 A Rohs Compliant Traco Power |
| Type | 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| DC Output Current | 7.5 amps | 7.5 amps | |
| AC Input Voltage | 85.0 to 264.0 volts |