AC/DC DIN RAIL SUPPLY 12V 72W
AC-DC CONVERTER, DIN RAIL, 1 O/P, 72W, 6A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12VDC; Output Current - Output 1:6A; Output Voltage - Output 2:-; Product Range:TSP RoHS Compliant: Yes
AC/DC DIN Rail Power Supply, Industrial, Fixed, 72 W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-1106-ND | 51R5673 | 13M3310 |
| Product Name | Industrial, DIN Rail Power Supplies | Ac-Dc Converter, Din Rail, 1 O/p, 72W, 6A, 12V; Power Supply Approvals Traco Power | Ac/dc Din Rail Power Supply, Industrial, Fixed, 72 W Rohs Compliant Traco Power |
| Type | 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| DC Output Current | 6 amps | 6 amps | |
| AC Input Voltage | 85.0 to 264.0 volts |