TRACO Power North America, Inc. DC DC Converters TSN 1-2490

Description
Linear Regulator Replacement DC DC Converter 1 Output -9V 1A -11.5V - -32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output -9V 1A -11.5V - -32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSN1-2490-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSN1-2490-ND
DC DC Converters TSN1-2490-ND
Linear Regulator Replacement DC DC Converter 1 Output -9V 1A -11.5V - -32V Input

Linear Regulator Replacement DC DC Converter 1 Output -9V 1A -11.5V - -32V Input

Buy Now Datasheet
Dc-Dc Converter, -9V, 1A; Power Supply Approvals Traco Power - 45Y3509 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -9V, 1A; Power Supply Approvals Traco Power
45Y3509
Dc-Dc Converter, -9V, 1A; Power Supply Approvals Traco Power 45Y3509
DC-DC CONVERTER, -9V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V RoHS Compliant: Yes

DC-DC CONVERTER, -9V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSN1-2490-ND 45Y3509
Product Name DC DC Converters Dc-Dc Converter, -9V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details