TRACO Power North America, Inc. DC DC Converters TRN 3-2423SM

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN3-2423SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN3-2423SM-ND
DC DC Converters TRN3-2423SM-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power - 47AC2173 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power
47AC2173
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power 47AC2173
DC-DC CONVERTER, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN3-2423SM-ND 47AC2173
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details