Triad Magnetics AC AC Wall Power Adapters WAU16-1000

Description
16VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
16VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1884-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1884-ND
AC AC Wall Power Adapters 237-1884-ND
16VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

16VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
AC Adapter, wall plug-in, output 16VAC,1.00A - 70218015 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 16VAC,1.00A
70218015
AC Adapter, wall plug-in, output 16VAC,1.00A 70218015
WAU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Adaptor, Ac Ac, 120V, 16V, 1A; Power Supply Approvals Triad Magnetics - 63M5191 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 16V, 1A; Power Supply Approvals Triad Magnetics
63M5191
Adaptor, Ac Ac, 120V, 16V, 1A; Power Supply Approvals Triad Magnetics 63M5191
ADAPTOR, AC - AC, 120V, 16V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:16W; Output Voltage VAC:16VAC; Output Current:1A; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 16V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:16W; Output Voltage VAC:16VAC; Output Current:1A; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-1884-ND 70218015 63M5191
Product Name AC AC Wall Power Adapters AC Adapter, wall plug-in, output 16VAC,1.00A Adaptor, Ac Ac, 120V, 16V, 1A; Power Supply Approvals Triad Magnetics
Type 1 AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 16.0 volts 16.0 volts
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details