AMETEK Programmable Power DC Power Supply P86C-80375

Description
The P86C-80375 is a 30 kW, 80 V, 375 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3-Phase Inuput Power Low Peak-to-Peak Ripple and Noise CE, TUV, UL and CUL Specifications: Single output Output Voltage: 0-80 V Output Current: 375 A Output Power: 30 kW Output P-to-P ripple & noise: 100mV Input Voltage: 190-253 VAC, 47-63 Hz Input Current @ 208 VAC (Typical): 110 A Operates from Delta or Wye Source Dimensions: 19" (W) x 10.5" (H) x 22" (D) AC Input Interface: 3 wire + GND (#10-32 threaded studs) DC Output Interface: Two 5/8" threaded studs Control/Monitor Interface: DB 25-pin female connector The Power Ten P86C-80375 is a 3-Phase supply that provides up to 30 kW DC output and occupies only 10.5" vertical rack height (6U). The P86C-80375 includes low peak-to-peak ripple and noise, is CE, TUV, UL and CUL recognized.
Datasheet
Description
The P86C-80375 is a 30 kW, 80 V, 375 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3-Phase Inuput Power Low Peak-to-Peak Ripple and Noise CE, TUV, UL and CUL Specifications: Single output Output Voltage: 0-80 V Output Current: 375 A Output Power: 30 kW Output P-to-P ripple & noise: 100mV Input Voltage: 190-253 VAC, 47-63 Hz Input Current @ 208 VAC (Typical): 110 A Operates from Delta or Wye Source Dimensions: 19" (W) x 10.5" (H) x 22" (D) AC Input Interface: 3 wire + GND (#10-32 threaded studs) DC Output Interface: Two 5/8" threaded studs Control/Monitor Interface: DB 25-pin female connector The Power Ten P86C-80375 is a 3-Phase supply that provides up to 30 kW DC output and occupies only 10.5" vertical rack height (6U). The P86C-80375 includes low peak-to-peak ripple and noise, is CE, TUV, UL and CUL recognized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply P86C-80375
The P86C-80375 is a 30 kW, 80 V, 375 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3-Phase Inuput Power Low Peak-to-Peak Ripple and Noise CE, TUV, UL and CUL Specifications: Single output Output Voltage: 0-80 V Output Current: 375 A Output Power: 30 kW Output P-to-P ripple & noise: 100mV Input Voltage: 190-253 VAC, 47-63 Hz Input Current @ 208 VAC (Typical): 110 A Operates from Delta or Wye Source Dimensions: 19" (W) x 10.5" (H) x 22" (D) AC Input Interface: 3 wire + GND (#10-32 threaded studs) DC Output Interface: Two 5/8" threaded studs Control/Monitor Interface: DB 25-pin female connector The Power Ten P86C-80375 is a 3-Phase supply that provides up to 30 kW DC output and occupies only 10.5" vertical rack height (6U). The P86C-80375 includes low peak-to-peak ripple and noise, is CE, TUV, UL and CUL recognized.

The P86C-80375 is a 30 kW, 80 V, 375 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 3-Phase Inuput Power
  • Low Peak-to-Peak Ripple and Noise
  • CE, TUV, UL and CUL

Specifications:

  • Single output
  • Output Voltage: 0-80 V
  • Output Current: 375 A
  • Output Power: 30 kW
  • Output P-to-P ripple & noise: 100mV
  • Input Voltage: 190-253 VAC, 47-63 Hz
  • Input Current @ 208 VAC (Typical): 110 A
  • Operates from Delta or Wye Source
  • Dimensions: 19" (W) x 10.5" (H) x 22" (D)
  • AC Input Interface: 3 wire + GND (#10-32 threaded studs)
  • DC Output Interface: Two 5/8" threaded studs
  • Control/Monitor Interface: DB 25-pin female connector

The Power Ten P86C-80375 is a 3-Phase supply that provides up to 30 kW DC output and occupies only 10.5" vertical rack height (6U). The P86C-80375 includes low peak-to-peak ripple and noise, is CE, TUV, UL and CUL recognized.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number P86C-80375
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details