Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 13.2V Input
DC-DC CONVERTER, 3.3V, 0.7A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TRN3-0510-ND | 47AC2126 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 0.7A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.7000 amps | 0.7000 amps |