TRACO Power North America, Inc. DC DC Converters TRN 1-4822SM

Description
Isolated Module DC DC Converter 2 Output 12V -12V 45mA, 45mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 45mA, 45mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-4822SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-4822SM-ND
DC DC Converters TRN1-4822SM-ND
Isolated Module DC DC Converter 2 Output 12V -12V 45mA, 45mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 45mA, 45mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power - 47AC2123 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
47AC2123
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power 47AC2123
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:45mA; Output Voltage - Output 2:-12V; Output Current - Output 2:45mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:45mA; Output Voltage - Output 2:-12V; Output Current - Output 2:45mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-4822SM-ND 47AC2123
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0450 amps 0.0450 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data