TRACO Power North America, Inc. DC DC Converters TRI 20-2411

Description
Isolated Module DC DC Converter 1 Output 5.1V 4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-2411-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-2411-ND
DC DC Converters TRI20-2411-ND
Isolated Module DC DC Converter 1 Output 5.1V 4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 4A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power - 28AH1560 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power
28AH1560
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power 28AH1560
DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5.1V, 4A Rohs Compliant Traco Power - 41AH2360 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A Rohs Compliant Traco Power
41AH2360
Dc-Dc Converter, 5.1V, 4A Rohs Compliant Traco Power 41AH2360
DC-DC CONVERTER, 5.1V, 4A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5.1V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI20-2411-ND 28AH1560 41AH2360
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power Dc-Dc Converter, 5.1V, 4A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

160W Desktop Power Supply, GaN FET, Compact Size, Single Output - QADB-160 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details