TRACO Power North America, Inc. DC DC Converters TRI 15-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI15-1222-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI15-1222-ND
DC DC Converters TRI15-1222-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power - 41AH2340 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power
41AH2340
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power 41AH2340
DC-DC CONVERTER, 2 O/P, 15W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 15W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power - 32AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
32AH8181
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power 32AH8181
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI15-1222-ND 41AH2340 32AH8181
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details