Isolated Module DC DC Converter 1 Output 3.3V 2.7A 36V - 75V Input
DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TRI10-4810-ND | 32AH8170 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2.7 amps | 2.7 amps |
| DC Input Voltage | 36.0 to 75.0 volts |