TRACO Power North America, Inc. 12V 1W DC-DC Converter IC TRA 1-0512

Description
DC DC CONVERTER 12V 1W Product overview: TRA 1-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRA 1-0512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 1W Product overview: TRA 1-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRA 1-0512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 1W DC-DC Converter IC - 132-TRA 1-0512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W DC-DC Converter IC
132-TRA 1-0512
12V 1W DC-DC Converter IC 132-TRA 1-0512
DC DC CONVERTER 12V 1W Product overview: TRA 1-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRA 1-0512 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 1W Product overview: TRA 1-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRA 1-0512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TRA 1-0512 - 847882-TRA 1-0512 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TRA 1-0512
847882-TRA 1-0512
Power Supplies Board Mount DCDC Converters - TRA 1-0512 847882-TRA 1-0512
Manufacturer: Traco Power Win Source Part Number: 847882-TRA 1-0512 Series: TRA 1 (1W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Not For New Designs Family Name: TRA 1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRA 1-0512-ND, TRA1-0512

Manufacturer: Traco Power
Win Source Part Number: 847882-TRA 1-0512
Series: TRA 1 (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Not For New Designs
Family Name: TRA 1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRA 1-0512-ND, TRA1-0512

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TRA 1-0512 847882-TRA 1-0512
Product Name 12V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TRA 1-0512
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR14050SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers