SIMPLE SWITCHER® 40-V, 5-A, 2.2-MHz step-down converter with 40-µA IQ 8-SO PowerPAD -40 to 125 Product overview: LMR14050SDDAR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR14050SDDAR can be used for catalog matching and distributor lookup.
Step-down type Adjustable 800mV~28V 5A 4V~40V SOIC-8-EP DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-LMR14050SDDAR | LMR14050SDDAR |
| Product Name | Buck Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Input Voltage | 40 volts | 4 to 40 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC | |
| Output Voltage Type | Adjustable / Variable |