TRACO Power North America, Inc. Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Traco Power TPP40-124A-J

Description
POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Traco Power - 74AC2153 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Traco Power
74AC2153
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Traco Power 74AC2153
POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2153
Product Name Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Traco Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details