POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 74AC2148 |
| Product Name | Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Traco Power |
| Type | DC Power Supply |