TRACO Power North America, Inc. DC DC Converters TMR 9-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-4822WI-ND
DC DC Converters TMR9-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power - 45Y3101 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power
45Y3101
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power 45Y3101
DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:375mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:375mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-4822WI-ND 45Y3101
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details