TRACO Power North America, Inc. DC DC Converters TMR 9-2419WI

Description
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-2419WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-2419WI-ND
DC DC Converters TMR9-2419WI-ND
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 1A; No. Of Outputs Traco Power - 90Y8824 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; No. Of Outputs Traco Power
90Y8824
Dc-Dc Converter, 9V, 1A; No. Of Outputs Traco Power 90Y8824
DC-DC CONVERTER, 9V, 1A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power - 45Y3079 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power
45Y3079
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power 45Y3079
DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-2419WI-ND 90Y8824
Product Name DC DC Converters Dc-Dc Converter, 9V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details