20 A OptiMOS™ power stage with integrated current sense
The TDA21520 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an active diode structure that achieves low Vsd similar to a Schottky with very little reverse recovery charge. The TDA21520 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs.
The TDA21520 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Operation at switching frequency as high as 1.5 MHz enables high performance transient response, allowing reduction of output inductance and output capacitance while maintaining industry leading efficiency.
Summary of Features
Co-packaged driver, high-side and low-side MOSFETs and active diode structure
Input voltage (Vin) range of 4.25 V to 16 V
VCC and VDRV supply of 4.25 V to 5.5 V
Output voltage range from 0.225 V up to 5.5 V
On-chip MOSFET current sensing and reporting with 5 µA/A gain
20 A operating current with 36 A Output Over-Current Protection (OCP) capability
Operation up to 1.5 MHz
High-side MOSFET short detection and flag
Thermal shutdown
Cycle-by-cycle over current protection and fault flag
Auto-sleep and deep-sleep mode for power saving
Compatible with 3.3-V tri-state PWM input
4 mm x 5 mm x 0.9 mm PQFN package
Benefits
Higher efficiency at the lower output voltages enabled by the gate driver and MOSFET combination
Accurate current reporting to improve system level performance
Current and temperature fault monitoring for a more robust system
Bootstrap capacitor under-voltage monitoring and auto-replenishment for a more robust system
Optimized PCB layout, heat, transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed
Potential Applications
High frequency, low profile DC-DC converters
Voltage regulators for CPUs, GPUs, and DDR memory arrays
Computing server
Telecom
Datacom
Graphics
Applications
48 V intermediate bus converter (IBC)
Data center and AI data center solutions
Edge computing
Telecommunication infrastructure
Designers who used this product also designed with
IR3889MTRPBF | Integrated POL Voltage Regulators
CY62148EV30LL-45BVXI
T | Asynchronous SRAM
IR3888BMTRPBF | Integrated POL Voltage Regulators
IR3888AMTRPBF | Integrated POL Voltage Regulators
XDPE12284C-0000 | Digital Multiphase Controllers
XDPE15254D-0000 | Digital Multiphase Controllers
IR3889MTRPBF | Integrated POL Voltage Regulators
CY62148EV30LL-45BVXI
T | Asynchronous SRAM
IR3888BMTRPBF | Integrated POL Voltage Regulators
IR3888AMTRPBF | Integrated POL Voltage Regulators
XDPE12284C-0000 | Digital Multiphase Controllers
XDPE15254D-0000 | Digital Multiphase Controllers
IR3889MTRPBF | Integrated POL Voltage Regulators
CY62148EV30LL-45BVXI
T | Asynchronous SRAM
1 2
20 A OptiMOS™ power stage with integrated current sense
The TDA21520 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an active diode structure that achieves low Vsd similar to a Schottky with very little reverse recovery charge. The TDA21520 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs.
The TDA21520 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Operation at switching frequency as high as 1.5 MHz enables high performance transient response, allowing reduction of output inductance and output capacitance while maintaining industry leading efficiency.
Summary of Features
- Co-packaged driver, high-side and low-side MOSFETs and active diode structure
- Input voltage (Vin) range of 4.25 V to 16 V
- VCC and VDRV supply of 4.25 V to 5.5 V
- Output voltage range from 0.225 V up to 5.5 V
- On-chip MOSFET current sensing and reporting with 5 µA/A gain
- 20 A operating current with 36 A Output Over-Current Protection (OCP) capability
- Operation up to 1.5 MHz
- High-side MOSFET short detection and flag
- Thermal shutdown
- Cycle-by-cycle over current protection and fault flag
- Auto-sleep and deep-sleep mode for power saving
- Compatible with 3.3-V tri-state PWM input
- 4 mm x 5 mm x 0.9 mm PQFN package
Benefits
- Higher efficiency at the lower output voltages enabled by the gate driver and MOSFET combination
- Accurate current reporting to improve system level performance
- Current and temperature fault monitoring for a more robust system
- Bootstrap capacitor under-voltage monitoring and auto-replenishment for a more robust system
- Optimized PCB layout, heat, transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed
Potential Applications
- High frequency, low profile DC-DC converters
- Voltage regulators for CPUs, GPUs, and DDR memory arrays
- Computing server
- Telecom
- Datacom
- Graphics
Applications
- 48 V intermediate bus converter (IBC)
- Data center and AI data center solutions
- Edge computing
- Telecommunication infrastructure
Designers who used this product also designed with
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- CY62148EV30LL-45BVXIT |
Asynchronous SRAM
- IR3888BMTRPBF |
Integrated POL Voltage Regulators
- IR3888AMTRPBF |
Integrated POL Voltage Regulators
- XDPE12284C-0000 |
Digital Multiphase Controllers
- XDPE15254D-0000 |
Digital Multiphase Controllers
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- CY62148EV30LL-45BVXIT |
Asynchronous SRAM
- IR3888BMTRPBF |
Integrated POL Voltage Regulators
- IR3888AMTRPBF |
Integrated POL Voltage Regulators
- XDPE12284C-0000 |
Digital Multiphase Controllers
- XDPE15254D-0000 |
Digital Multiphase Controllers
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- CY62148EV30LL-45BVXIT |
Asynchronous SRAM
1
2