TRACO Power North America, Inc. DC DC Converters TMR 9-2415

Description
Isolated Module DC DC Converter 1 Output 24V 375mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 375mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-2415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-2415-ND
DC DC Converters TMR9-2415-ND
Isolated Module DC DC Converter 1 Output 24V 375mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 375mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Traco Power - 90Y8821 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Traco Power
90Y8821
Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Traco Power 90Y8821
DC-DC CONVERTER, 24V, 0.375A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.375A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-2415-ND 90Y8821
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1187-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details