Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-30-5-US01

Description
5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Description
5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter AC-DC 12V 3.5A from Qualtek Electronics is designed for a wide range of applications, providing a maximum output power of 30 watts. It features a single output with a rated current of 3.5A at 12V, and is compliant with DoE Level VI and Energy Star standards, ensuring high energy efficiency. The input voltage range is universal, accommodating 100VAC to 240VAC at a frequency of 50Hz to 60Hz. This power supply includes protections against short circuits and overcurrent, enhancing reliability during operation. It operates effectively in temperatures ranging from 0°C to 40°C and has a hold-up time of 10ms at rated load for 115VAC. The device is compact, with dimensions of 71.3mm x 43.3mm x 28.8mm and weighs 105g. Additionally, it has a mean time between failures (MTBF) of 50,000 hours at 25°C, indicating a long operational lifespan. Engineers considering this product should note its suitability for applications requiring a stable 12V power supply with a current capacity of 3.5A, along with its compliance with various safety and electromagnetic interference standards.

Datasheet Summary
Powered by GS/AI

The Adapter AC-DC 12V 3.5A from Qualtek Electronics is designed for a wide range of applications, providing a maximum output power of 30 watts. It features a single output with a rated current of 3.5A at 12V, and is compliant with DoE Level VI and Energy Star standards, ensuring high energy efficiency. The input voltage range is universal, accommodating 100VAC to 240VAC at a frequency of 50Hz to 60Hz. This power supply includes protections against short circuits and overcurrent, enhancing reliability during operation. It operates effectively in temperatures ranging from 0°C to 40°C and has a hold-up time of 10ms at rated load for 115VAC. The device is compact, with dimensions of 71.3mm x 43.3mm x 28.8mm and weighs 105g. Additionally, it has a mean time between failures (MTBF) of 50,000 hours at 25°C, indicating a long operational lifespan. Engineers considering this product should note its suitability for applications requiring a stable 12V power supply with a current capacity of 3.5A, along with its compliance with various safety and electromagnetic interference standards.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1187-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1187-ND
AC DC Desktop, Wall Power Adapters Q1187-ND
5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 3.5A; Power Supply Approvals Qualtek Electronics - 66AH4671 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 3.5A; Power Supply Approvals Qualtek Electronics
66AH4671
Adapter, Ac-Dc, 12V, 3.5A; Power Supply Approvals Qualtek Electronics 66AH4671
ADAPTER, AC-DC, 12V, 3.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

ADAPTER, AC-DC, 12V, 3.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q1187-ND 66AH4671
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 3.5A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details