TRACO Power North America, Inc. DC DC Converters TMR 9-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1803-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1803-ND
DC DC Converters 1951-1803-ND
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.75A; No. Of Outputs Traco Power - 90Y8818 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.75A; No. Of Outputs Traco Power
90Y8818
Dc-Dc Converter, 12V, 0.75A; No. Of Outputs Traco Power 90Y8818
DC-DC CONVERTER, 12V, 0.75A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.75A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Traco Power - 45Y3073 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Traco Power
45Y3073
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Traco Power 45Y3073
DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1803-ND 90Y8818
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.75A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7500 amps 0.7500 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details