TRACO Power North America, Inc. DC DC Converters TMR 6-2422WIR

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2020-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2020-ND
DC DC Converters 1951-2020-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power - 73AC5746 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
73AC5746
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power 73AC5746
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2020-ND 73AC5746
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data