TRACO Power North America, Inc. DC DC Converters TMR 6-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2397-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2397-ND
DC DC Converters 1951-2397-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Traco Power - 45Y3029 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Traco Power
45Y3029
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Traco Power 45Y3029
DC-DC CONVERTER, 12V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Traco Power - 20X0446 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Traco Power
20X0446
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Traco Power 20X0446
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 6 W, 12 V, 500 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 6 W, 12 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2397-ND 45Y3029 20X0446
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details