The CCGS15-48-15S is a 15W DC-DC converter with a 18-76V input range and a 15V single output, designed for chassis-mount or DIN-rail installation in industrial applications. It features remote on/off control, an output voltage adjust trimpot, and a status LED. The unit is certified to IEC/EN/UL/CSA 62368-1 and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A EMI standards. Physical dimensions are 52.0 x 23.5 x 93.0 mm for the chassis-mount version, weighing 95 g. Operating temperature ranges from -20°C to +70°C, with convection cooling. Efficiency is between 84% and 87%, and output ripple and noise range from 100 to 130 mV depending on load. Overcurrent protection activates at 105% minimum with automatic recovery. A five-year warranty is provided.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS15-48-15S |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 15.0 volts |